Amplifier IC 1-Channel (Mono) Class D 16-TQFN (3x3)
| DigiKey | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 505-MAX98357AGTE/V+-ND |
| Product Name | Audio Amplifiers |
| Supply Voltage (VS) | 2.5 to 5.5 volts |
| Output Power | 3.2 watts |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |