IC REG BUCK BOOST ADJ 1.6A 12WLP
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 505-MAX77827AEWC+TTR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 12-WFBGA, WLBGA |
| Output Voltage | 2.3 to 5.3 volts |