IC REG BUCK PROG QUAD 64WLP
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 505-MAX77711EEWB+TTR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 64-WFBGA, WLBGA |
| Special Features | Multiple Outputs |
| Output Voltage | 0.2500 to 5.2 volts |