IC REG BCK ADJ 3A/3A DL 24FC2QFN
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 505-MAX77541AAFG+-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 24-UFQFN |
| Special Features | Multiple Outputs |
| Output Voltage | 0.3000 to 5.2 volts |