IC REG BUCK ADJ 1.5A 6WLP
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 505-MAX77324GEWTAD+TTR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 6-WFBGA, WLBGA |
| Special Features | Synchronous Rectification |
| Output Voltage | 0.6000 to 2 volts |