IC REG LIN POS ADJ 300MA 6-UCSP
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 505-MAX6478BL15BD3+TTR-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Fixed; Adjustable / Variable |
| Package Type | Other; 6-UFBGA, CSPBGA |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection |