Series Voltage Reference IC Fixed 2.5V V ±0.5% 10mA SOT-6
| DigiKey | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 505-MAX6043CAUT25+TTR-ND |
| Product Name | Voltage Reference |
| Type | Series |
| Package Type | SOT23; Other; SOT-23-6 |
| TC | 65 ppm/C |
| IQ | 0.6500 mA |