Series Voltage Reference IC Fixed 4.096V V ±0.1% 10mA SOT-6
| DigiKey | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 505-MAX6043BAUT41+TTR-ND |
| Product Name | Voltage Reference |
| Type | Series |
| Package Type | SOT23; Other; SOT-23-6 |
| TC | 25 ppm/C |
| IQ | 0.6500 mA |