14 Bit Digital to Analog Converter 9 36-WLP (3.07x3.07)
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 505-MAX5832GWX+-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | I2C; I2C |
| Package Type | 36-WFBGA, WLBGA |
| Pins | 36 |
| Resolution | 14 bits |