RES NTWRK 2 RES MULT OHM TO236-3
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 505-MAX5491NB01500+TTR-ND |
| Product Name | Resistor Networks, Arrays |
| Configuration | Chip Array |
| Category / Application | General Use |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SOT23; TO-236-3, SC-59, SOT-23-3 |
| Resistance Range | 12000 to 18000 ohms |