IC DIG POT 100K 8-TDFN
| DigiKey | |
|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers |
| Product Number | 505-MAX5433META+TTR-ND |
| Product Name | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 8-WDFN Exposed Pad |
| Resistance Taper | Linear |
| Resistance Range | 100000 ohms |
| Tolerance | 25 +/- % |