DigiKey
Digital to Analog Converters (DAC)
505-MAX5353BEUA+-ND
Description
IC DAC 12BIT 8-UMAX/USOP
Request a Quote
Email Supplier
Datasheet
Description
IC DAC 12BIT 8-UMAX/USOP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Digital-to-Analog Converter (DAC) Chips |
|
Product Number
|
505-MAX5353BEUA+-ND |
|
Product Name
|
Digital to Analog Converters (DAC) |
|
Interface Type
|
SPI; SPI
|
|
Package Type
|
TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
|
|
Packing Method
|
Tube
|
|
Resolution
|
12 bits
|
|
Operating Temperature
|
-40 to 85 C (-40 to 185 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Interface Type
SPI
Package Type
SOT-23-8
Packing Method
Cut Tape (CT)
View Details
Interface Type
Parallel; Parallel
Package Type
SSOP; "28-SSOP (0.154"", 3.90mm Width)"
Packing Method
Digi-Reel®
View Details
Interface Type
SPI
Package Type
TSSOP; "24-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Packing Method
Tube
View Details
Interface Type
SPI; SPI
Package Type
"10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method
Tape Reel
View Details