DigiKey Digital to Analog Converters (DAC) 505-MAX509AEWP+-ND

Description
IC DAC 8BIT 20-SOIC
Request a Quote Datasheet
Description
IC DAC 8BIT 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - 505-MAX509AEWP+-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
505-MAX509AEWP+-ND
Digital to Analog Converters (DAC) 505-MAX509AEWP+-ND
IC DAC 8BIT 20-SOIC

IC DAC 8BIT 20-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 505-MAX509AEWP+-ND
Product Name Digital to Analog Converters (DAC)
Interface Type SPI; SPI
Package Type SOIC; "20-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
Resolution 8 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 505-AD5379ABCZ-ND - DigiKey
Specs
Interface Type SPI
Package Type 108-BGA, CSPBGA
Packing Method Tray
View Details
Digital to Analog Converters (DAC) - 175-MAX5705BAUB+TTR-ND - DigiKey
Specs
Interface Type SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 175-MAX5381LEUK+TDKR-ND - DigiKey
Specs
Interface Type Serial; I2C
Package Type SC-74A, SOT-753
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 505-5962-8770002EA-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type "16-CDIP (0.300"", 7.62mm)"
Packing Method Tube
View Details