1 Circuit IC Switch 1:1 10Ohm 8-TDFN (3x3)
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 505-MAX4655ETA+TTR-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 |
| Normal Condition | Normally Closed (NC) |
| Supply Voltage (VS) | 4.5 to 40 volts |
| Ron | 10 ohms |
| Bandwidth | 210 MHz |