Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 12-WLP (1.93x1.34)
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 505-MAX38913AANC+-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 12-XFBGA, WLBGA |
| Special Features | Input Overcurrent Protection |