Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 25A 72-VFBGA, WLCSP
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 505-MAX38803HCJ+-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 27-VFBGA, WLCSP |
| Output Voltage | 0.6000 to 5.5 volts |