IC REG BUCK ADJ 175MA 8WLP
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 505-MAX38647BANA+TTR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 8-XFBGA, WLBGA |
| Output Voltage | 0.5000 to 1.8 volts |