1 Circuit IC Switch 8:1 2.5kOhm 16-SOIC
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 505-MAX328MWE/PR3+-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 8x1 |
| Supply Voltage (VS) | 5 to 30 volts |
| Ron | 2500 ohms |
| tON | 1000 ns |