DigiKey RF Amplifiers 505-MAX2670GTB+-ND

Description
RF Amplifier IC GPS/GNSS 1.575GHz 10-TDFN (3x3)
Request a Quote Datasheet
Description
RF Amplifier IC GPS/GNSS 1.575GHz 10-TDFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 505-MAX2670GTB+-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
505-MAX2670GTB+-ND
RF Amplifiers 505-MAX2670GTB+-ND
RF Amplifier IC GPS/GNSS 1.575GHz 10-TDFN (3x3)

RF Amplifier IC GPS/GNSS 1.575GHz 10-TDFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 505-MAX2670GTB+-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS/GNSS
Frequency Range 1575 MHz
Minimum Gain 19 dB
Maximum Gain 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1778-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5500 to 17000 MHz
View Details
RF Amplifiers - 1127-3509-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WLAN
Frequency Range 0.0 to 6000 MHz
View Details
RF Amplifiers - 1127-1873-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 6000 to 20000 MHz
View Details
RF Amplifiers - 1127-3493-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 8000 MHz
View Details