Buck Switching Regulator IC Positive Fixed 3.3V, 5V 2 Output 28-WFQFN Exposed Pad
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 505-MAX20457ATIA/VY+-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed; Adjustable / Variable |
| Package Type | Other; 28-WFQFN Exposed Pad |
| Special Features | Multiple Outputs; Synchronous Rectification |