IC REG BCK PROG/0.8V 4A 17FC2QFN
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 505-MAX20404AFOD/VY+TTR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed |
| Package Type | Other; 17-PowerWFQFN |
| Special Features | Synchronous Rectification |
| Output Voltage | 0.8000 to 10 volts |