IC REG BUCK ADJ 3.5A 15FC2QFN
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 505-MAX20403AFLE/VY+-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 15-WFQFN |
| Special Features | Synchronous Rectification |
| Output Voltage | 0.8000 to 12 volts |