DigiKey Voltage Regulators - DC DC Switching Regulators 505-MAX20075DATCE/V+-ND

Description
IC REG BCK ADJ/1V 600MA 12TDFN
Request a Quote Datasheet
Description
IC REG BCK ADJ/1V 600MA 12TDFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 505-MAX20075DATCE/V+-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
505-MAX20075DATCE/V+-ND
Voltage Regulators - DC DC Switching Regulators 505-MAX20075DATCE/V+-ND
IC REG BCK ADJ/1V 600MA 12TDFN

IC REG BCK ADJ/1V 600MA 12TDFN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Switching Voltage Regulators
Product Number 505-MAX20075DATCE/V+-ND
Product Name Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Fixed; Adjustable / Variable
Package Type Other; 12-WFDFN Exposed Pad
Special Features Synchronous Rectification
Output Voltage 1 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 161-LTC3873ETS8-5#TRPBFDKR-ND - DigiKey
Specs
Configuration / Function Boost
Package Type SOT23; Other; SOT-23-8 Thin, TSOT-23-8
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - DC DC Switching Regulators - 161-LT1076HVCR#TRPBFTR-ND - DigiKey
Specs
Configuration / Function Buck; Boost
Output Voltage Type Adjustable / Variable
Package Type TO-263; Other; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
Voltage Regulators - DC DC Switching Regulators - 161-LTC3644EY#PBF-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; 36-FBGA
View Details
DC DC Switching Controllers - 161-LT1339CSW#TRPBFDKR-ND - DigiKey
Specs
Package Type SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)"
Operating Temperature 0 to 70 C (32 to 158 F)
View Details