Buck Switching Regulator IC Positive Fixed 3.3V, 1.8V 2 Output 500mA, 500mA 10-WFDFN Exposed Pad
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 505-MAX20019ATBA/V+-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed |
| Package Type | Other; 10-WFDFN Exposed Pad |
| Special Features | Multiple Outputs |
| Output Voltage | 1.8 to 3.3 volts |