DigiKey
Voltage Regulators - DC DC Switching Regulators
505-MAX17645BATA+-ND
Description
IC REG BUCK ADJ 1A 8TDFN
Request a Quote
Email Supplier
Datasheet
Description
IC REG BUCK ADJ 1A 8TDFN
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Switching Voltage Regulators |
|
Product Number
|
505-MAX17645BATA+-ND |
|
Product Name
|
Voltage Regulators - DC DC Switching Regulators |
|
Configuration / Function
|
Buck
|
|
Output Voltage Type
|
Adjustable / Variable
|
|
Package Type
|
Other; 8-WFDFN
|
|
Special Features
|
Synchronous Rectification
|
|
Output Voltage
|
0.9000 to 32.04 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Function
Buck
Output Voltage Type
Fixed
Package Type
Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad"
View Details
Configuration / Function
Buck; Boost
Output Voltage Type
Adjustable / Variable
Package Type
SOT23; Other; SOT-23-6 Thin, TSOT-23-6
View Details
Configuration / Function
Boost
Output Voltage Type
Adjustable / Variable
Package Type
Other; 6-XFBGA, WLBGA
View Details
Package Type
Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
fsw
50 to 1000 kHz
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details