DigiKey Voltage Regulators - DC DC Switching Regulators 505-MAX17555BATA+TTR-ND

Description
IC REG BUCK 5V 50MA 8TDFN
Request a Quote Datasheet
Description
IC REG BUCK 5V 50MA 8TDFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 505-MAX17555BATA+TTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
505-MAX17555BATA+TTR-ND
Voltage Regulators - DC DC Switching Regulators 505-MAX17555BATA+TTR-ND
IC REG BUCK 5V 50MA 8TDFN

IC REG BUCK 5V 50MA 8TDFN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Switching Voltage Regulators
Product Number 505-MAX17555BATA+TTR-ND
Product Name Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; 8-WFDFN
Special Features Synchronous Rectification
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 175-ICL7660ESA+TCT-ND - DigiKey
Specs
Output Voltage Type Fixed
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
IOUT 0.0200 amps
View Details
Voltage Regulators - DC DC Switching Regulators - 161-LTC3621EMS8E#TRPBFTR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad"
View Details
Voltage Regulators - DC DC Switching Regulators - 161-LT1172CQ#TRPBFTR-ND - DigiKey
Specs
Configuration / Function Buck; Boost
Output Voltage Type Adjustable / Variable
Package Type TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA
View Details
Voltage Regulators - Linear + Switching - 161-LT3383EUJM#TRPBFTR-ND - DigiKey
Specs
Configuration / Function Buck
Package Type Other; 40-WFQFN Exposed Pad
Output Voltage 0.7250 to 5.5 volts
View Details