DigiKey Voltage Regulators - DC DC Switching Regulators 505-MAX17554AATA+TTR-ND

Description
IC REG BUCK 3.3V 50MA 8TDFN
Request a Quote Datasheet
Description
IC REG BUCK 3.3V 50MA 8TDFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 505-MAX17554AATA+TTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
505-MAX17554AATA+TTR-ND
Voltage Regulators - DC DC Switching Regulators 505-MAX17554AATA+TTR-ND
IC REG BUCK 3.3V 50MA 8TDFN

IC REG BUCK 3.3V 50MA 8TDFN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Switching Voltage Regulators
Product Number 505-MAX17554AATA+TTR-ND
Product Name Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; 8-WFDFN
Special Features Synchronous Rectification
Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 161-LTC3704IMS-ND - DigiKey
Specs
Package Type Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
fsw 50 to 1000 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - DC DC Switching Regulators - 161-LTC3310HV-1#TRMPBFCT-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; 18-TFQFN Exposed Pad
View Details
Voltage Regulators - DC DC Switching Regulators - 161-LT8580EDD#TRPBFTR-ND - DigiKey
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable
Package Type Other; 8-WFDFN Exposed Pad
View Details
DC DC Switching Controllers - 161-LTC7880IUKG#PBF-ND - DigiKey
Specs
Configuration / Function Boost
Package Type Other; 52-WFQFN Exposed Pad
Special Features Synchronous Rectification
View Details