DigiKey
Analog to Digital Converters (ADC)
505-MAX172AENG+-ND
Description
IC ADC 12BIT 24-PDIP
Request a Quote
Email Supplier
Datasheet
Description
IC ADC 12BIT 24-PDIP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Analog-to-Digital Converter (ADC) Chips |
|
Product Number
|
505-MAX172AENG+-ND |
|
Product Name
|
Analog to Digital Converters (ADC) |
|
Interface Type
|
Parallel; Parallel
|
|
Package Type
|
DIP; PDIP; "24-DIP (0.300"", 7.62mm)"
|
|
Packing Method
|
Tube
|
|
Resolution
|
12 bits
|
|
Operating Temperature
|
-40 to 85 C (-40 to 185 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Interface Type
SPI; SPI
Package Type
64-FBGA, CSPBGA
Packing Method
Tape Reel
View Details
Package Type
"16-CDIP (0.300"", 7.62mm)"
Packing Method
Tube
Resolution
16 bits
View Details
Interface Type
SPI; SPI
Package Type
SOT-23-8
Packing Method
Tape Reel
View Details
Interface Type
SPI; SPI
Package Type
24-WFQFN Exposed Pad
Packing Method
Digi-Reel®
View Details