Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 6-WDFN
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 505-MAX1724ELT33+TR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost |
| Output Voltage Type | Fixed |
| Package Type | Other; 6-WDFN |
| Special Features | Synchronous Rectification |