Boost Switching Regulator IC Positive Adjustable 2.3V 1 Output 2A
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 505-MAX17227AANT+-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost |
| Output Voltage Type | Adjustable / Variable |
| Special Features | Synchronous Rectification |
| Output Voltage | 2.3 to 5.5 volts |