DigiKey Voltage Regulators - DC DC Switching Regulators 505-MAX16993ATJF+-ND

Description
IC REG BUCK ADJ 3A TRPL 32TQFN
Request a Quote Datasheet
Description
IC REG BUCK ADJ 3A TRPL 32TQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 505-MAX16993ATJF+-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
505-MAX16993ATJF+-ND
Voltage Regulators - DC DC Switching Regulators 505-MAX16993ATJF+-ND
IC REG BUCK ADJ 3A TRPL 32TQFN

IC REG BUCK ADJ 3A TRPL 32TQFN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Switching Voltage Regulators
Product Number 505-MAX16993ATJF+-ND
Product Name Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; 32-WFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 to 3.95 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 161-LT3752HFE#WTRPBFTR-ND - DigiKey
Specs
Package Type Other; "38-TFSOP (0.173"", 4.40mm Width) 31 Leads, Exposed Pad"
Special Features Synchronous Rectification
fsw 100 to 500 kHz
View Details
Voltage Regulators - DC DC Switching Regulators - 175-MAX15303AA00+TCMTR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; 40-WFQFN Exposed Pad
View Details
DC DC Switching Controllers - 161-LT1339CSW#TRPBFDKR-ND - DigiKey
Specs
Package Type SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)"
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
DC DC Switching Controllers - 161-LTC3873ETS8-5#TRPBFTR-ND - DigiKey
Specs
Configuration / Function Boost
Package Type SOT23; Other; SOT-23-8 Thin, TSOT-23-8
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details