"Buck Switching Regulator IC Positive Adjustable (Fixed) 1V (5V) 1 Output 2A 16-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 505-MAX16977SAUE/V+CMFTR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed; Adjustable / Variable |
| Package Type | Other; "16-TSSOP (0.173"", 4.40mm Width) Exposed Pad" |
| Output Voltage | 1 to 10 volts |