DigiKey Analog to Digital Converters (ADC) 505-MAX164BCWG+-ND

Description
12 Bit Analog to Digital Converter 1 Input 1 SAR 24-SOIC
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 1 Input 1 SAR 24-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 505-MAX164BCWG+-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
505-MAX164BCWG+-ND
Analog to Digital Converters (ADC) 505-MAX164BCWG+-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 24-SOIC

12 Bit Analog to Digital Converter 1 Input 1 SAR 24-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 505-MAX164BCWG+-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type SOIC; "24-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
Resolution 12 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4630-16BBCZ-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 64-FBGA, CSPBGA
Packing Method Tray
View Details
Analog to Digital Converters (ADC) - 175-MAX149BEAP+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "20-SSOP (0.209"", 5.30mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4680BCPZ-RL7TR-ND - DigiKey
Specs
Interface Type Serial; Serial
Package Type 16-WFQFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX11606EUA+TTR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
View Details