DigiKey Analog to Digital Converters (ADC) 505-MAX11410AATI+-ND

Description
24 Bit Analog to Digital Converter 10 Input 1 Sigma-Delta 28-TQFN (4x4)
Request a Quote Datasheet
Description
24 Bit Analog to Digital Converter 10 Input 1 Sigma-Delta 28-TQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 505-MAX11410AATI+-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
505-MAX11410AATI+-ND
Analog to Digital Converters (ADC) 505-MAX11410AATI+-ND
24 Bit Analog to Digital Converter 10 Input 1 Sigma-Delta 28-TQFN (4x4)

24 Bit Analog to Digital Converter 10 Input 1 Sigma-Delta 28-TQFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 505-MAX11410AATI+-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type 28-WFQFN Exposed Pad
Packing Method Tube
Pins 28
Resolution 24 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX1285BESA+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 175-MAX1117EKA+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOT-23-8
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4011BCPZ-RL7CT-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type 10-VFDFN Exposed Pad, CSP
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4087BBCZ-RL7CT-ND - DigiKey
Specs
Interface Type Serial; SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Cut Tape (CT)
View Details