Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-QFN (4x5)
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 505-LTC7805RUFDM#PBF-ND |
| Product Name | DC DC Switching Controllers |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 28-WFQFN Exposed Pad |