"Buck Switching Regulator IC Negative Adjustable 0V 1 Output 4A 28-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 505-LTC7149EFE#PBF-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; "28-TSSOP (0.173"", 4.40mm Width) Exposed Pad" |
| Special Features | Synchronous Rectification |
| Output Voltage | -28 to 0.0 volts |