Buck Switching Regulator IC Positive Adjustable 0.5V 2 Output 25A, 25A 140-FBGA
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 505-LTC7132IY#PBF-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 140-FBGA |
| Special Features | Multiple Outputs; Synchronous Rectification |
| Output Voltage | 0.5000 to 5.5 volts |