High-Side Gate Driver IC Non-Inverting 12-MSOP-EP
| DigiKey | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 505-LTC7067RMSE#TRPBFDKR-ND |
| Product Name | Gate Drivers |
| Driver Type | High-side |
| Output Configuration | Noninverting |
| Output Current | 3 amps |
| Supply Voltage | 5 to 14 volts |
| Rise Time | 18 ns |