High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
| DigiKey | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 505-LTC7000IMSE-1#WTRPBFTR-ND |
| Product Name | Gate Drivers |
| Driver Type | High-side |
| Output Configuration | Noninverting |
| Supply Voltage | 3.5 to 135 volts |
| Rise Time | 90 ns |