Series Voltage Reference IC Fixed 2.5V V ±0.025% 5mA 8-MSOP
| DigiKey | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 505-LTC6655BHMS8-2.5#TRPBFDKR-ND |
| Product Name | Voltage Reference |
| Type | Series |
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" |
| TC | 2 ppm/C |
| IQ | 7.5 mA |