Series Voltage Reference IC Fixed 1.25V V ±0.05% 5mA 8-MSOP
| DigiKey | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 505-LTC6652AHMS8-1.25#PBF-ND |
| Product Name | Voltage Reference |
| Type | Series |
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" |
| TC | 5 ppm/C |
| IQ | 0.5600 mA |