Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x3)
| DigiKey | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 505-LTC4449EDCB#TRMPBFCT-ND |
| Product Name | Gate Drivers |
| Driver Type | Dual Gate Driver |
| Output Configuration | Noninverting |
| Output Current | 4.5 amps |
| Supply Voltage | 4 to 6.5 volts |
| Rise Time | 8 ns |