Half-Bridge Gate Driver IC Non-Inverting 8-MSOP-EP
| DigiKey | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 505-LTC4442EMS8E#TRPBFTR-ND |
| Product Name | Gate Drivers |
| Driver Type | Dual Gate Driver |
| Output Configuration | Noninverting |
| Output Current | 2.4 amps |
| Supply Voltage | 6 to 9.5 volts |
| Rise Time | 12 ns |