High-Side Gate Driver IC Non-Inverting TSOT-23-6
| DigiKey | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 505-LTC4440IS6#TRMPBFTR-ND |
| Product Name | Gate Drivers |
| Driver Type | High-side |
| Output Configuration | Noninverting |
| Output Current | 2.4 amps |
| Supply Voltage | 8 to 15 volts |
| Rise Time | 10 ns |