Buck Switching Regulator IC Positive Programmable 1V 2 Output 52-WFQFN, 46 Leads, Exposed Pad
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 505-LTC3889EUKG#PBF-ND |
| Product Name | DC DC Switching Controllers |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 52-WFQFN, 46 Leads, Exposed Pad |
| Special Features | Multiple Outputs; Synchronous Rectification |