IC REG BUCK ADJ QUAD 36BGA
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 505-LTC3644EY-2#TRPBFTR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 36-FBGA |
| Special Features | Multiple Outputs; Synchronous Rectification |
| Output Voltage | 0.6000 to 17 volts |