DigiKey Voltage Regulators - DC DC Switching Regulators 505-LTC3630IMSE#PBF-ND

Description
"Buck Switching Regulator IC Positive or Negative Adjustable (Programmable) 0.8V (1.8V, 3.3V, 5V) 1 Output 500mA 16-TFSOP (0.118"", 3.00mm Width), 12 Leads, Exposed Pad"
Request a Quote Datasheet
Description
"Buck Switching Regulator IC Positive or Negative Adjustable (Programmable) 0.8V (1.8V, 3.3V, 5V) 1 Output 500mA 16-TFSOP (0.118"", 3.00mm Width), 12 Leads, Exposed Pad"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 505-LTC3630IMSE#PBF-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
505-LTC3630IMSE#PBF-ND
Voltage Regulators - DC DC Switching Regulators 505-LTC3630IMSE#PBF-ND
"Buck Switching Regulator IC Positive or Negative Adjustable (Programmable) 0.8V (1.8V, 3.3V, 5V) 1 Output 500mA 16-TFSOP (0.118"", 3.00mm Width), 12 Leads, Exposed Pad"

"Buck Switching Regulator IC Positive or Negative Adjustable (Programmable) 0.8V (1.8V, 3.3V, 5V) 1 Output 500mA 16-TFSOP (0.118"", 3.00mm Width), 12 Leads, Exposed Pad"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Switching Voltage Regulators
Product Number 505-LTC3630IMSE#PBF-ND
Product Name Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; "16-TFSOP (0.118"", 3.00mm Width), 12 Leads, Exposed Pad"
Special Features Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 161-LTC1872ES6#TRPBFDKR-ND - DigiKey
Specs
Configuration / Function Boost
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6
fsw 550 kHz
View Details
DC DC Switching Controllers - 175-MAX15157BATJ+TCT-ND - DigiKey
Specs
Configuration / Function Buck-Boost
Package Type Other; 32-WFQFN Exposed Pad
fsw 120 to 1000 kHz
View Details
DC DC Switching Controllers - 161-LTC3884IRHE#WPBF-ND - DigiKey
Specs
Configuration / Function Buck
Package Type Other; 48-WFQFN Exposed Pad
Special Features Synchronous Rectification
View Details
Voltage Regulators - DC DC Switching Regulators - 161-LT1076HVCR#TRPBFCT-ND - DigiKey
Specs
Configuration / Function Buck; Boost
Output Voltage Type Adjustable / Variable
Package Type TO-263; Other; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details