Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 64-PowerVFQFN
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 505-LTC3611EWP#PBF-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 64-PowerVFQFN |
| Output Voltage | 0.6000 to 32 volts |