Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 52-VFQFN Exposed Pad
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 505-LTC3608EWKG#TRPBFTR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 52-VFQFN Exposed Pad |
| Output Voltage | 0.6000 to 17.82 volts |