"Buck, Buck-Boost Switching Regulator IC Positive Adjustable 0.6V 2 Output 400mA, 800mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad"
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 505-LTC3548AIMSE#PBF-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Buck-Boost |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad" |
| Special Features | Multiple Outputs; Synchronous Rectification |
| Output Voltage | 0.6000 to 5 volts |